location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 7 Power Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slate 7 Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2X67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758539002 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jul 2015
Product end of life date
Bullet Points HP Slate 7 Power Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop AC-to-DC
  • - Black
Warranty: 1 year limited
Long product name HP Slate 7 Power Adapter power adapter/inverter Indoor Black :
The long product name of HP Slate 7 Power Adapter power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slate 7 Power Adapter
More>>>
HP Slate 7 Power Adapter power adapter/inverter Indoor Black:
The official description of HP Slate 7 Power Adapter power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nourish your tablet with vital electricity using the versatile HP Slate7 Power Adapter. The small 10W adapter is the perfect tablet travel companion and includes an assortment of 5 country plugs. Work, play, share your HP Slate7 using the adapter designed to connect in more places.

Features

- Confidence is reassured by having the adapter certified as being compatible specifically with the HP Slate7 tablet.
- Connection is simplified using the included power cable designed for converting from the adapter’s USB connection to the tablet’s micro USB connector.
- Travel requires adaptability so HP includes an assortment of 5 country plugs to make powering up a snap (North America, UK, Europe, Australia, Argentina).

Short summary description HP Slate 7 Power Adapter power adapter/inverter Indoor Black:
This short summary of the HP Slate 7 Power Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 7 Power Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, AC-to-DC, HP Slate 7

Long summary description HP Slate 7 Power Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP Slate 7 Power Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP Slate 7 Power Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Weight: 185 g

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
USB ports quantity
1
Features
Compatibility
HP Slate 7
Performance
USB version
2.0
Design
Product colour *
Black
Weight & dimensions
Weight
185 g