location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VoiceTab II 6300nn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Y38EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793815908 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2015
Product end of life date
Bullet Points HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 15,2 cm (6") 1280 x 720 pixels IPS
  • - Marvell PXA1088 1,2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 11,4 Wh 13,5 h
  • - Android
Warranty: 1-Year limited hardware warranty.
Long product name HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver :
The long product name of HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" UWVA IPS Touch 1280 x 720, Marvell PXA1088 (1.2GHz), 1GB DDR2, 16GB eMMC, 2MP / 8MP, WCDM/GSM, Wi-Fi 802.11 b/g/n, Bluetooth 3.0 + EDR, SIM, microUSB, microSD, 160g, Android 4.4.2 KitKat
More>>>
HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver:
The official description of HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More than a tablet.
Smarter than a phone.

Stay on top of your game at work and play with full-featured tablets that offer voice-calling capability. With trusted HP performance that’s engineered to enhance your experience, HP Slate VoiceTabs are all you need in one powerful device.

The tablet you want and the phone you need
The versatility of a full-featured tablet and capability of a phone in one powerful device.

Quad-core entertainment superstar
Multi-task like a pro with the precision-engineered quad-core processor.

All access entertainment
The crisp HD display and dual front-firing speakers let you bring the party with you everywhere.

All access entertainment.
Full-on fun.

With a razor sharp 15,24cm (6”) or 17,78 cm (7”) HD display for crisp, clear viewing and front-firing speakers for amazing quality sound, the HP Slate VoiceTabs let you really experience everything from social media and gaming to streaming1 movies, music, and more. It’s your all access ticket to full-on fun.

3G and Wi-Fi connectivity

Stay connected with friends and family at all times with the tablet’s auto-switch Dual SIM cards, plus 3G, Wi-Fi connectivity and HP DataPass2. Excellent for everything from calls and texts to e-mails and entertainment, this versatile tablet is one you can talk with.

Short summary description HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 6 VoiceTab II 6300nn, 15,2 cm (6"), 1280 x 720 pixels, 16 GB, 1 GB, Android, Silver

Long summary description HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

HP Slate 6 VoiceTab II 6300nn. Display diagonal: 15,2 cm (6"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Marvell, Processor model: PXA1088. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 160 g. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
15,2 cm (6")
Display resolution *
1280 x 720 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor family *
Marvell
Processor model *
PXA1088
Processor cores
4
Processor frequency *
1,2 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory
1 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
WCDMA
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
No
WWAN
Installed
Dual SIM support
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
No
Headphone connectivity
3.5 mm
Headphone out
Yes
DC-in jack
Yes
Phone features
Voice call
Yes
Video call
Yes
Speakerphone
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Position location *
Yes
Country of origin
China
Security
Fingerprint reader
No
Software
Platform *
Android
Software
Operating system version
4,4,2
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Quick Sync Video Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel® Unite™
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
11,4 Wh
Number of battery cells
1
Battery life (max)
13,5 h
Power
AC adapter power
10 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
83,2 mm
Depth
8,95 mm
Height
165,1 mm
Weight
160 g
Package width
199 mm
Package depth
118 mm
Package height
58 mm
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
Micro-USB
Headphones included
Yes
Quick start guide
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Operating vibration
1,043 G
Non-operating vibration
3,5 G
Operating shock
40 G
Non-operating shock
240 G
Other features
Wi-Fi
Yes
Power auto-sensing
Yes
2G standards
GSM
Source Testseek summary Average rating
Reviews
Updated:
2014-10-19 02:24:31
Uk has collected 2 expert reviews for HP Slate 6 VoiceTab II 6300nn 3G Marvell 16 GB 15.2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pocket-lint.com
Updated:
2014-10-19 02:24:31
HP showed us its Slate 6 Voicetab tablet at Mobile World Congress. This is both a tablet and a phone, says HP. The menus were in Chinese but we still got a look at the device and were told about the impressive free 250MB of data per month it will come wit...
0%
Theinquirer.net
Updated:
2014-10-19 02:24:31
HP is touting the Slate Voicetab 6 as a "voice-enabled" tablet to market the device to those looking for more than a smartphone. However, during our time with the device, it became clear that the Slate Voicetab 6 is really a phablet, offering little more...
0%
tech-boom.com
Updated:
2016-12-22 08:00:21
Apparently the US Company HP does not seem interested in tackling -for the moment- the market for mobile telephony, but occasionally surprise us with product presentations as analyzed in this occasion. We talked about the HP Slate 6 VoiceTab II, a new pha...
0%