location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t410 All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W21AA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:00:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Texas Instruments ARM 1 GHz
  • - 1 GB DDR3-SDRAM
  • - 2 GB Flash
  • - Ethernet LAN
  • - Smart Zero
Warranty: Protected by HP Services, including a 3-3-0 standardTerms and conditions vary by country and/or Business Model.
Long product name HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black :
The long product name of HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Texas Instruments TMS320DM8148 1 GHz, 1 GB 400 MHz DDR3, 2 GB Flash, Fast Ethernet, 4 USB 2.0, HP Smart Zero Core
More>>>
HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black:
The official description of HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One and Only
HP’s lowest-power all-in-one smart zero client, delivering PC-like performance using a single wire for power and network connectivity. Simplify your desktop with zero management and zero compromise.

All-in-One design
Create a powerful, client virtualization environment with a streamlined all-in-one solution that combines thin client security and management for impressive PC-like performance.

Power-over-Ethernet
Experience our lowest powered, all-in-one smart zero client with Type 1 Power-over-Ethernet – designed to operate within a 13-watt power envelope at 200 nits of brightness through Power-over-Ethernet.

PC-like Performance
Built using a high performance Texas Instruments TMS320DM8148 ARMOR CortexTM processor with 1 GB DDR3 SDRAM and 2GB eMMC Flash memory capacity.

HP Smart Zero Client Technology
Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.

Eco-highlights
Help reduce your company’s operating costs with HP’s first, ultra-low power, Type 1 PoE – Power-over-Ethernet – all-in-one smart zero client solution.

Backed by HP
HP Thin Clients are backed by HP global service and support through our network of over 50,000 IT professionals in over 100 countries.

Short summary description HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black:
This short summary of the HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP t410 All-in-One, 1 GHz, Texas Instruments ARM, 1 GB, DDR3-SDRAM, 2 GB, Flash

Long summary description HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black:
This is an auto-generated long summary of HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black based on the first three specs of the first five spec groups.

HP t410 All-in-One. Processor frequency: 1 GHz, Processor family: Texas Instruments ARM. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Cabling technology: 10/100Base-T(X). Product colour: Black

Processor
Processor frequency *
1 GHz
Processor family
Texas Instruments ARM
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Bluetooth
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
DC-in jack
Yes
Design
Rack mounting
No
Product colour *
Black
Display
Display included *
Yes
Display diagonal
47 cm (18.5")
Software
Operating system installed *
Smart Zero
Power
Power supply
24 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
449,3 mm
Depth
159,1 mm
Height
341 mm
Weight
3,65 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:04:26
Uk has collected 3 expert reviews for HP t410 All-in-One 1 GHz Smart Zero 3.65 kg Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itpro.co.uk
Updated:
2013-08-16 02:04:26
The HP t410 All-in-One (AiO) Smart Zero Client comes with an 18.5in display and an ARM-based processor that allows this low level of power consumption...
0%
Country Distributor
Polska 1 distributor(s)