location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E271i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7Z72AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758271544 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:47:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68,6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: Three years parts, labour and on-site limited warranty
Long product name HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver :
The long product name of HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver:
The official description of HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A huge screen, customizable comfort, and wide-angle IPS.
A huge screen, customizable comfort, and wide-angle IPS._x000D_
IPS goes mainstream with the HP EliteDisplay E271i 68,6 cm (27'') LED Backlit Monitor, a business-class combination of an extra-large screen, extra-wide viewing angles, and extraordinary comfort.

Short summary description HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver:
This short summary of the HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E271i, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver:
This is an auto-generated long summary of HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E271i. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Now see everything.

Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology that lets you share your screen with everyone in the room.

Power through your day in comfort.

Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.
The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Control your environmental impact.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Gold registered.[1]
The display also includes mercury-free display backlights, low halogen components,[2] and arsenic-free display glass.

Enhance your view.

Get crisp, clear content and video from the high contrast ratio and fast response time. Easily connect devices with convenient VGA, DVI, and DisplayPort inputs and the integrated USB hub.

Meet your monitor’s new best friend.

Personalize your workspace with resizable screen partitions and work in documents, spreadsheets, and e-mail in separate regions of the screen—at the same time—with HP Display Assistant software.
View open applications on all of your connected displays with the expanded toolbar. Deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Breathe easy.

Rest assured that your IT investment is supported by a standard, 3-year limited warranty. Select optional HP Care Pack Services[3] to extend your protection beyond the standard warranties.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Performance
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Country of origin
China
Certification
CE, CB,KC, KCC, NOM, PSB, ICE, TUV-S, CCC, CEL Grade 1, CECP, SEPA, TCO, EPA, ISC, VCCI,FCC, BSMI
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0,5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
642 mm
Depth (with stand)
278,5 mm
Height (with stand)
532,1 mm
Weight (with stand)
7,7 kg
Width (without stand)
642 mm
Depth (without stand)
52,2 mm
Height (without stand)
387,3 mm
Weight (without stand)
4,9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:10:29
Uk has collected 6 expert reviews for HP EliteDisplay E271i LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-02 00:10:29
Can a business-class monitor work well for the entertainment-oriented? We discover the answer is yes if you're using HP's new EliteDisplay E271i 27-inch AH-IPS screen. Not only does it perform well, but it also offers some unique features and great value...
Bottom line It's evident to us that you don't need a boutique display to get high performance on your desktop. Even though this is a business-class product, it boasts superb build quality, excellent results in almost all of our benchmarks, and a competitive price. Wh...
0%
Disclaimer HP EliteDisplay E271i LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver:
Disclaimer

[1] EPEAT ® Gold where HP registers commercial display products. See www.epeat.net for registration status in your country.
[2] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details.