location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-1172sd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4T71EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-3317U 1,7 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 532 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 8 64-bit
More>>>
Short summary description HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black:
This short summary of the HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 6-1172sd, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black:
This is an auto-generated long summary of HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black based on the first three specs of the first five spec groups.

HP ENVY 6-1172sd. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black. Weight: 2,15 kg

Design
Product colour *
Black
Form factor *
Clamshell
Housing material
Metal
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2,6 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
16 GB
Storage
Total storage capacity *
532 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
32 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Maximum graphics card memory
1,65 GB
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Software
Trial software
Symantec Norton Internet Security 2013
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-24 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 90%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
252,8 mm
Height
19,8 mm
Weight *
2,15 kg
Packaging data
Package dimensions (WxDxH)
520 x 80 x 345 mm
Package weight
2,99 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Maximum internal memory (64-bit)
16 GB
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 08:28:47
Uk has collected 15 expert reviews for HP ENVY 6-1172sd Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
computeractive.co.uk
Updated:
2013-11-10 08:28:47
Ultrabooks are Intel's name for slim, lightweight laptops. Most ultrabooks to date have been modelled on the Apple Macbook Air so they tend to be quite similar with 13in screens and a tapered design made from light coloured metal. The HP Envy 6 Ultrabo...
0%
digitalversus.com
Updated:
2013-11-10 08:28:47
Last week was the Alienware M17x-R4, a bulky gaming laptop. This week it's the HP Envy 6, a 15.6-inch ultrabook sold at a competitive price. This is HP's first 15.6-inch...
Good Fast startup and shutdown, Battery life: 5 hrs 7 min, Quiet, Standard connectivity (no need for adapters), Separate headphone and microphone jacks...
Bad Not for gamers, Lowquality glossy display, Horrendous sound...
Bottom line The Envy 6's biggest selling point is its thin size (19.8 mm), which officially makes it an ultrabook—and that's about it, because on the 15.6" market you can find all sorts of laptops with better specs at a lower price...
60%
techradar.com
Updated:
2013-11-10 08:28:47
When we think of Ultrabooks, we tend to think of something like the Asus Zenbook UX32A , the Acer Aspire S5 or, of course, the Apple MacBook Air - all with small screen sizes, super-thin chassis and speedy SSD performance. The thing is, that's not what th...
Good Fairly thin, Reasonably light, Screen is bright and clear, Fast enough, Lack of bloatware...
Bad Poor battery life, Terrible trackpad, Fingerprint/grease magnet, SSD only for fast boot, Low screen resolution...
Bottom line Seeing a laptop like this for £680/$900 got a few raised eyebrows from us, and it becomes clear that HP has trimmed a few corners to get it to that price. But that's not our problem with the HP Envy 6. There's nothing wrong with a really usable laptop ha...
60%
wired.co.uk
Updated:
2013-11-10 08:28:47
Sitting around the middle of HP's latest batch of Envy ultrabooks (between the Envy 14 Spectre and the Envy 4), the Envy 6 offers good looks and reasonable performance for a decent price. It's on sale now for £699.It differs from the confusingly named...
Good Stylish good looks, Intel Ivy Bridge processor, decent performance, 2x USB 3.0 ports, good battery life...
Bad Screen could be higher spec, sound could be better.
Bottom line The HP Envy 6 is a good-looking, capable laptop that's on the chunky side for an ultrabook, but makes up for it with its sturdy build, solid performance and above-average sound quality.SpecificationsCPU : 3rd generation Intel Core i5-3317U processor, 1...
80%
pcadvisor.co.uk
Updated:
2013-11-10 08:28:47
HP's Envy Ultrabook 6-1010ea looks to be trying to be many things in one device. The essential proposition is something like a 15in ultraportable for a reasonable price of £699. Can the HP's laptop deliver as a cheap ultrabook? Read our Envy 6 Ultraboo...
Bottom line Beyond its streamlined looks the HP Envy Ultrabook 6-1010ea doesn't have a great deal to offer. It's no powerhouse, won't play games particularly well and there's no optical drive. But if your needs are modest and you need a more lightweight 15in lapto...
60%
expertreviews.co.uk
Updated:
2013-11-10 08:28:47
HP’s Envy label has always been reserved for premium products with flashy design and strong performance, so it came as no surprise when the company announced its latest line of Ultrabooks would carry the Envy label. The 15.6in Envy 6 is a slim and light U...
Bottom line An Ultrabook with a 10-hour battery life and strong performance for just £700 - the Envy 6 is a steal...
100%
goodgearguide.com.au
Updated:
2013-11-10 08:28:47
The HP Envy 6-1001tx is a large, 15.6in thin-and-light Ultrabook that has a focus on all-round computing performance. While it doesn't feature a brand new Ivy Bridge-based CPU, (instead making do with a second generation Core i5-2467M Sandy Bridge mode...
Bottom line HP's Envy 6-1001tx is an Ultrabook that's large, but it just squeezes into Intel's requirements for thickness. It's a good model to consider if you want a thin and reasonably light notebook for gaming. You get a good configuration with lots of RAM, sto...
75%
techradar.com/au/
Updated:
2014-04-12 02:35:26
When we think of Ultrabooks, we tend to think of something like the Asus Zenbook UX32A, the Acer Aspire S5 or, of course, the Apple MacBook Air - all with small screen sizes, super-thin chassis and speedy SSD performance.The thing is, that's not what they...
Good Fairly thin, Reasonably light, Screen is bright and clear, Fast enough, Lack of bloatware...
Bad Poor battery life, Terrible trackpad, Fingerprint/grease magnet, SSD only for fast boot, Low screen resolution...
Bottom line When we first saw the HP Envy 6, our first thought was that it's pushing the rules of Ultrabooks to their limits. This laptop might be smaller and lighter than the average 15-inch laptop, but ultra-portable it ain't. After a bit of time with it, we can't...
60%
techradar.com
Updated:
2017-10-26 01:23:41
AMD is enjoying something of a resurgence in its laptop fortunes lately. The HP Envy Sleekbook 6-1126sa is the second computer we've seen recently that employs the 'other' manufacturer's processor, the other being the Samsung Series 5 NP535U3C-A02UK. The...
Good Excellent design and build, Great price tag, Roomy keyboard, Strong battery life...
Bad Underwhelming APU, Slow hard drive, Poor gaming performance...
Bottom line Overall, despite the obvious performance anxiety that this machine suffers from, the HP Envy Sleekbook 6-1126sa is a system that anyone looking to buy a budget laptop should look at. Its large screen and decent audio subsystem make it great for enjoying...
70%