location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X4500 mouse RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W27AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112881245 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP X4500 mouse RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI White
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
Warranty: 2-year limited
Long product name HP X4500 mouse RF Wireless Laser 1600 DPI :
The long product name of HP X4500 mouse RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X4500 Wireless (White) Mouse
More>>>
HP X4500 mouse RF Wireless Laser 1600 DPI:
The official description of HP X4500 mouse RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the force of a lightning bolt, the HP Wireless Mouse X4500 grabs your soul & won't let go. Its modern design expresses sleek athleticism. Battery life can last a game-changing 30 months.(1) Precise laser sensor works on most every surface.(2)

• Distinguished. Masterful. Futuristic. The HP Wireless Mouse X4500 combines dramatic contours & sweeping lines to be aggressive, sleek & sublime. The inspired sculpture is so breathtaking it belongs in a modern art museum.


• Exceptional. First rate. Proficient. The HP Wireless Mouse X4500 battery life can last an amazing 2 1/2 years. Extended battery life also means you save more money and fewer batteries in the landfill.


• Masterfully crafted for agility and support, the HP Wireless Mouse X4500 holds your hand with all-day relaxation. Perfect balance, expert proportions and flared edges give this flawless mouse a custom-made feel.


• The HP Wireless Mouse X4500 catapults the everyday mouse into a new level of flexibility. Wireless connection frees you the cord.(3) Plus, precise laser sensor works on almost every surface you can think of.(2)

Short summary description HP X4500 mouse RF Wireless Laser 1600 DPI:
This short summary of the HP X4500 mouse RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X4500, Laser, RF Wireless, 1600 DPI, White

Long summary description HP X4500 mouse RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP X4500 mouse RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP X4500. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: White

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Design
Product colour *
White
Weight & dimensions
Weight
75 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:46:55
Uk has collected 7 expert reviews for HP X4500 mouse RF Wireless Laser 1600 DPI and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
digitalversus.com
Updated:
2018-06-01 07:46:55
HP just keeps on adding to its Wireless Mouse range. After the X4000 we reviewed last June, HP released this one, the X4500, which has a laser sensor and a...
Good There's nothing to adjust, you just plug it in and it works, Fine for productivity and web browsing, Light lights up when the batteries are low...
Bad Very few buttons, Not close to fast enough for gaming, No continuous scrolling, Glossy surface = sweaty palms...
Bottom line The X4500 can handle speeds higher than the X4000, but still not high enough for anything but productivity and web browsing. Since the X4500 doesn't have any new features but does have more glossy surface area, which makes your hands sweat more, we recomm...
40%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)