location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-d210ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1G69EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 180 W
  • - Intel® Core™ i5 i5-3330S 2,7 GHz
  • - Touchscreen 58,4 cm (23") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 7450A 1,02 TB Intel® HD Graphics 2500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 64-bit
More>>>
Short summary description HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:
This short summary of the HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TouchSmart 23-d210ed, 58,4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:
This is an auto-generated long summary of HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver based on the first three specs of the first five spec groups.

HP ENVY TouchSmart 23-d210ed. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3330S
Processor cores
4
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3300 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
69,1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 7450A
Discrete graphics card memory
1,02 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Beats Audio
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65510
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
580 mm
Depth (with stand)
214 mm
Height (with stand)
455 mm
Weight (with stand)
11,4 kg
Features
Images Type Map
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:26:31
Uk has collected 56 expert reviews for HP ENVY TouchSmart 23-d210ed Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Wi-Fi 4 (802.11n) Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-08-16 01:26:29
HP has added another notch to its belt with the Envy 23 TouchSmart, a 23-inch all-in-one desktop with a Full HD display and a built-in DVB-T TV tuner. It's also...
Good Good keyboard and mouse, Low heat, Low noise, Builtin DVBT TV tuner remote, Good processor, Coherent pricing scheme for the different models...
Bad No video in/out, Limited gaming capabilities, TN display has narrow viewing angles, Headphone output needs work...
Bottom line The HP Envy 23 TouchSmart may not quite rival Apple's all-in-ones, but it's also less expensive... With its TV features, great processing power and quality design, the Envy 23 is definitely worth four stars. The only things that really hold it back are sh...
80%
uk.hardware.info
Updated:
2013-08-16 01:26:30
The all-in-one with touchscreen. HP was actually the first manufacturer to introduce this concept to consumers about five years back with its TouchSmart computers. By now touchscreens are no longer an exotic feature, they're common, large and work quite...
Bottom line A 23-inch all-in-one with a Full HD display, a fast hard disk and good audio. These are the strengths of the HP Envy 23 TouchSmart, which didn't manage to convince us on all points. The AMD Radeon HD7450 doesn't add anything the integrated graphics can'...
0%
techadvisor.co.uk
Updated:
2013-08-16 01:26:30
The £1,049 model HP Envy 23 TouchSmart all-in-one PC, available in Currys and PC World, has a third-generation Intel Core i5-3330S processor, 6GB of RAM, an AMD Radeon HD 7450A with AMD App graphics card, and an impressively large 2TB hard drive. It's...
Bottom line This HP Envy 23 TouchSmart all-in-one desktop PC is a bit pricey at just over £1,000, but it's a relatively good-looking machine with a nice, sturdy build. Read our HP Envy 23 TouchSmart review...
80%
itreviews.com
Updated:
2013-08-16 01:26:31
The HP Envy 23-d060qd TouchSmart ($1,720 direct) is HP’s latest evolution of its veteran all-in-one PC line. Filled to the brim with technology, the ENVY 23-060qd TouchSmart is a built-to-order system with a speedy quad-core processor, upgraded 3D graphic...
Bottom line The HP Envy 23-060qd touch-screen all-in-one desktop still provides a lot of PC for the price...
80%
rigviews.com.au
Updated:
2014-03-23 01:22:20
If you are not constrained with budget, then HP ENVY 23-d160qd TouchSmart All-in-One Desktop PC powered with the best-of-breed 3rd Generation Intel Core i7-3770S quad-core processor is a good option to leverage 360 degree touch feature engineered by Micro...
90%
techadvisor.co.uk
Updated:
2014-07-04 03:35:51
Aiming for a more expensive feel, HP's Envy 23 is a very tidy-looking 23in panel with an ultra-slim frameless design and a glossy edge-to-edge glass front. See all display reviews . Featuring an IPS panel, the Envy 23 enables wide viewing angles, but it...
Bottom line The HP Envy 23 offers a great-looking specification but ultimately had disappointing image quality, although it does have a glossy edge-to-edge glass. No speakers are included, but a Beats Audio–branded headphone socket is included.Tags:PeripheralsBest pr...
70%
gadgetspeak.com
Updated:
2014-07-04 03:35:52
The most recent notebook I reviewed had Windows 8 – sadly without touch – it also had a Gigabyte motherboard. This is an All in One PC from HP with Windows 8, touch and it has a Gigabyte motherboard and even a TV tuner...
88%
alphr.com
Updated:
2014-07-04 03:35:52
All-in-ones usually look great, but the HP Envy 23 is one of the most stylish we've ever seen. The key to its success is its hinge-and-base arrangement: instead of a simple prop- or monitor-style stand, the Envy's display connects to the slender base via...
Bottom line Less versatile than some, but a quality screen and a powerful specification make this an attractive alternative if more demanding applications are a priority...
83%
expertreviews.co.uk
Updated:
2014-10-04 05:08:01
The shade of red used for the chassis is undeniably Beats inspired, but the Beats theme goes beyond just the design of the chassis. The Beats Special Edition 23-n001na also has eight speakers located on the front, and it almost looks as if an elongated, f...
80%
pcworld.co.nz
Updated:
2016-04-03 09:36:37
NameAll-in-one PC: HP Envy 23 Touchsmart (23-d006a)At a glance:Intel Core i3-3220 dual-core CPU,4GB RAM,AMD Radeon HD 7450A graphics (1GB),500GB HDDSummary:A good entry-level model, suitable for occasional PC users after a bigger screen than a laptop can...
70%
techadvisor.co.uk
Updated:
2018-08-28 11:29:07
With a bright red finish and very good sound, HP's Envy Beats 23-n001na All-in-One PC is the AIO PC for audio fans. Read our HP Envy Beats All-in-One PC review. Also see: Best all-in-one PCs 2014/2015 and all all-in-one PC reviews . With its bright red f...
Bottom line The HP Envy Beats All-in-One 23-n001na is a great looking, and great sounding PC, with eight integrated speakers and a selection of music software included. It features a fast Intel Core i7 processor and feels responsive, but there's no getting away from...
80%