EIZO logo

EIZO S1901SH-GY computer monitor 48,3 cm (19") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120962
Info modified on:
31 May 2024, 09:34:41
Warranty:
Five Yearse
Long product name EIZO S1901SH-GY computer monitor 48,3 cm (19") 1280 x 1024 pixels Grey:

19 " LCD, 700 :1, 300 cd/m2, 6 ms, 1280 x 1024, 5.2 kg

EIZO S1901SH-GY computer monitor 48,3 cm (19") 1280 x 1024 pixels Grey:

The S1901 comes with a high contrast ratio, energy-saving brightness sensor, choice of stands, and optional audio capability and is ideal for still images.

-1280 × 1024 native resolution.
-700:1 contrast ratio.
-170° viewing angles (at contrast ratio of 5:1).
-Digital/analog inputs.

Short summary description EIZO S1901SH-GY computer monitor 48,3 cm (19") 1280 x 1024 pixels Grey:

EIZO S1901SH-GY, 48,3 cm (19"), 1280 x 1024 pixels, 6 ms, Grey

Long summary description EIZO S1901SH-GY computer monitor 48,3 cm (19") 1280 x 1024 pixels Grey:

EIZO S1901SH-GY. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 6 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.