location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP76MSG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP76MSG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332166074 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:36:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 7 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 150 V Cable length: 1,83 m
  • - EMI/RFI noise filtering 40 dB
  • - Grey Plastic
Long product name Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m :
The long product name of Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TLP76MSG, 6 individually controlled eco outlets + 1 always on outlet, 6-ft cord, 1080 joules
More>>>
Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m:
The official description of Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's TLP76MSG offers reliable, GREEN surge technology that protects your computer and peripherals as well as the environment and your wallet. Energy-saving outlet configuration reduces energy waste (phantom loads) by cutting AC power to unused peripherals. The TLP76MSG has one always on outlet for those peripherals that need constant power like a fax machine, DVR or router. It also offer convenient, individual outlet switches that allow users to select which device is turned on and off. The TLP76MSG has 7 total outlets, 6 foot cord and diagnostic LEDs to warn of wiring problems and suppressor damage. Network-grade AC suppression rated at 1080 joules shields equipment from surges and line noise. Designed with an attractive cool gray suppressor housing, the TLP76MSG can accommodate up to 4 transformer plug outlets offering convenient protection of desktop computer equipment and accessories. Lifetime warranty with $25,000 connected equipment insurance (USA & Canada only).

Key Features

- Energy-saving green outlets allow individual outlet control using illuminated power switches for cutting power to peripherals not in use.
- Six green outlets have their own illuminated ON/OFF switch for cutting power to peripherals when they are not in use. One "Always On" outlet provides continuous power for devices such as DVRs (TiVo), cable and satellite boxes, modems, routers and fax machines.
- In addition to the individual illuminated outlet switches, an illuminated Master Switch controls power to all outlets (except the Always On outlet) at once. It can override other "ON" settings to cut power to all switched outlets at once.
- Protected (Green) LED assures protection is present & Always On (Red) LED indicates that the Always On outlet is receiving power.
- 1080 joules surge suppression rating with EMI/RFI line noise filtering help components perform at their peak (sharper, crisper video; deeper, fuller audio and longer component life spans).
- Lifetime product warranty.

Typical Applications

- Ideal for any desktop, network or home computing application requiring AC protection

Package Includes

- TLP76MSG ECO-SURGE Home/Business Theater Surge Suppressor
- Instruction manual with warranty information

Short summary description Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m:
This short summary of the Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP76MSG, 1080 J, 7 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 1800 W

Long summary description Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m:
This is an auto-generated long summary of Tripp Lite TLP76MSG surge protector Grey 7 AC outlet(s) 120 V 1,83 m based on the first three specs of the first five spec groups.

Tripp Lite TLP76MSG. Surge energy rating: 1080 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Grey, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 1,83 m, Weight: 700 g, Width: 86,4 mm. Certification: cUL

Power
Surge energy rating *
1080 J
AC outlets quantity *
7 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Peak power
1800 W
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Grey
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
40 dB
Response time
0,001 ms
Wall mountable
Yes
On/off switch
Yes
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
700 g
Weight & dimensions
Cable length *
1,83 m
Width
86,4 mm
Depth
381 mm
Height
35,6 mm
Certificates
Certification
cUL
Indication
LED indicators
Yes
Packaging data
Package dimensions (WxDxH)
107,6 x 50,8 x 436,8 mm
Package width
106,7 mm
Package depth
431,8 mm
Package height
50,8 mm
Package weight
820 g
Logistics data
Master (outer) case width
167,6 mm
Master (outer) case length
444,5 mm
Master (outer) case height
236,2 mm
Master (outer) case weight
5,31 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332166088
Country Distributor
United States 1 distributor(s)