location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-3 FH SCSI tape drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014767
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Data storage type: LTO 2:1 5.25"
  • - Native capacity: 400 GB Compressed capacity: 800 GB
Long product name Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB :
The long product name of Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1014767 - LTO-3 FH SCSI tape drive
More>>>
Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB:
The official description of Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The StorageLibrary T24 – the industry’s first true entry-level LTO tape library

Tandberg StorageLibrary T24 combines high capacity and performance in small 2U form factor. Combined with the new hardware-based encryption capabilities of LTO-4 and the ease-of-use and convenience of tape automation, the StorageLibrary T24 is well-suited to address the ever-growing demands for affordable, reliable, high-performance data protection of SMB’s, departmental organisations and mid-range enterprises.

Tandberg StorageLibrary T24 offers outstanding value for IT departments that need capacities from 9.6TB to 38.4TB. Its Capacity on Demand (COD) feature allows users to easily increase usable capacity (from 12 to 24 slots) as their data grows. With a choice of one LTO-3 or LTO-4 SCSI, SAS or FC drives and the flexibility of Performance on Demand (POD), users can add drives or upgrade to next generation technology to increase their library’s performance when they need it.

StorageLibrary T24 has a host of management and maintenance features, ensuring minimized down-time and ease of management. Using the browser based remote management interface, administrators can remotely monitor, control, configure and diagnose the StorageLibrary T24 via the Internet from anywhere in the world. The StorageLibrary T24 can automatically send an email notification if something is wrong with the library, and it supports SNMP – which will immediately send information on any error situation that occurs to the host. The StorageLibrary T24 comes with a 1 year Advanced Replacement Service warranty (on component level only) and a 3 year factory warranty.

All these features make the StorageLibrary T24 the midrange loader of choice.

LTO-3 FH SCSI LVD upgrade or add-on drive in carrier for Tandberg StorageLibrary T24.

Short summary description Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB:
This short summary of the Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg LTO-3 FH SCSI tape drive, Storage drive, Tape Cartridge, 2:1, LTO, 5.25", 400 GB

Long summary description Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Overland-Tandberg LTO-3 FH SCSI tape drive. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Power requirements: 100 - 240 VAC, 50 - 60 Hz. Host interface: SCSI

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25"
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Sustained data transfer rate (compressed)
160 MB/s
Sustained data transfer rate (native)
80 MB/s
Power
Power requirements
100 - 240 VAC, 50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Host interface
SCSI