"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","1178040","","Overland-Tandberg","1014767","1178040","","Backup Storage Devices","215","","","LTO-3 FH SCSI tape drive","20220531093500","ICECAT","1","26117","https://images.icecat.biz/img/norm/high/1178040-8645.jpg","300x224","https://images.icecat.biz/img/norm/low/1178040-8645.jpg","https://images.icecat.biz/img/gallery_mediums/img_1178040_medium_1480989327_6876_5647.jpg","https://images.icecat.biz/thumbs/1178040.jpg","","","Overland-Tandberg LTO-3 FH SCSI tape drive Storage drive Tape Cartridge 400 GB","1014767 - LTO-3 FH SCSI tape drive","Overland-Tandberg LTO-3 FH SCSI tape drive, Storage drive, Tape Cartridge, 2:1, LTO, 5.25"", 400 GB","Overland-Tandberg LTO-3 FH SCSI tape drive. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Power requirements: 100 - 240 VAC, 50 - 60 Hz. Host interface: SCSI","The StorageLibrary T24 – the industry’s first true entry-level LTO tape library\r\n\r\nTandberg StorageLibrary T24 combines high capacity and performance in small 2U form factor. Combined with the new hardware-based encryption capabilities of LTO-4 and the ease-of-use and convenience of tape automation, the StorageLibrary T24 is well-suited to address the ever-growing demands for affordable, reliable, high-performance data protection of SMB’s, departmental organisations and mid-range enterprises.\r\n\r\nTandberg StorageLibrary T24 offers outstanding value for IT departments that need capacities from 9.6TB to 38.4TB. Its Capacity on Demand (COD) feature allows users to easily increase usable capacity (from 12 to 24 slots) as their data grows. With a choice of one LTO-3 or LTO-4 SCSI, SAS or FC drives and the flexibility of Performance on Demand (POD), users can add drives or upgrade to next generation technology to increase their library’s performance when they need it.\r\n\r\nStorageLibrary T24 has a host of management and maintenance features, ensuring minimized down-time and ease of management. Using the browser based remote management interface, administrators can remotely monitor, control, configure and diagnose the StorageLibrary T24 via the Internet from anywhere in the world. The StorageLibrary T24 can automatically send an email notification if something is wrong with the library, and it supports SNMP – which will immediately send information on any error situation that occurs to the host. The StorageLibrary T24 comes with a 1 year Advanced Replacement Service warranty (on component level only) and a 3 year factory warranty.\r\n\r\nAll these features make the StorageLibrary T24 the midrange loader of choice.\r\n\r\nLTO-3 FH SCSI LVD upgrade or add-on drive in carrier for Tandberg StorageLibrary T24.","https://images.icecat.biz/img/norm/high/1178040-8645.jpg","300x224","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Internal: No","Compression ratio: 2:1","Data storage type: LTO","Form factor: 5.25""","Storage","Native capacity: 400 GB","Compressed capacity: 800 GB","Drive device, buffer size: 128 MB","Data transmission","Sustained data transfer rate (compressed): 160 MB/s","Sustained data transfer rate (native): 80 MB/s","Power","Power requirements: 100 - 240 VAC, 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Other features","Host interface: SCSI"