V7 logo

V7 L27HAS2K-2N LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11847
Info modified on:
30 Dec 2024, 17:23:53
Short summary description V7 L27HAS2K-2N LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

V7 L27HAS2K-2N, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description V7 L27HAS2K-2N LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

V7 L27HAS2K-2N. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.