Trust logo

Trust ICS-2000 Wireless Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86158
Info modified on:
10 Aug 2024, 09:22:28
Short summary description Trust ICS-2000 Wireless Black:

Trust ICS-2000, Black, Power, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android..., EN.300.328, EN.300.220, EN 55022, EN 55024, ETSI-EN 301 489-17, NEN-EN-IEC 60950-1, EN 50581:2012,..., Wireless, LAN (RJ-45)

Long summary description Trust ICS-2000 Wireless Black:

Trust ICS-2000. Product colour: Black, LED indicators: Power, Mobile operating systems supported: Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android.... Connectivity technology: Wireless. Cables included: LAN (RJ-45). Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.