Trust Oxxtron 1000VA UPS with standard power outlet, 1 kVA, 560 W, Overload, Short circuit, 1 AC outlet(s), Compact, Black
Trust Oxxtron 1000VA UPS with standard power outlet. Output power capacity: 1 kVA, Output power: 560 W, Power protection features: Overload, Short circuit. AC outlets quantity: 1 AC outlet(s). Form factor: Compact, Product colour: Black. Width: 95 mm, Depth: 320 mm, Height: 160 mm