Trust logo

Trust MiLa 2.0 Speaker Set Black, Silver Wired 5 W

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293120
Info modified on:
10 Mar 2025, 22:37:47
Short summary description Trust MiLa 2.0 Speaker Set Black, Silver Wired 5 W:

Trust MiLa 2.0 Speaker Set, 2.0 channels, Wired, 5 W, 100 - 20000 Hz, 4 Ω, Black, Silver

Long summary description Trust MiLa 2.0 Speaker Set Black, Silver Wired 5 W:

Trust MiLa 2.0 Speaker Set. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 5 W, Frequency range: 100 - 20000 Hz, Impedance: 4 Ω. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.