Trust logo

Trust TK-3300p wireless presenter Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47971
Info modified on:
08 Feb 2024, 14:05:13
Short summary description Trust TK-3300p wireless presenter Black, Silver:

Trust Wireless Presenter TK-3300p, USB, Black, Silver

Long summary description Trust TK-3300p wireless presenter Black, Silver:

Trust Wireless Presenter TK-3300p. Wireless receiver interface: USB. Product colour: Black, Silver. Battery technology: Alkaline, Battery type: AAA. Compatible operating systems: Windows 98SE, ME, 2000, XP & 2003. Dimensions (WxDxH): 51 x 120 x 45 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.