Trust logo

Trust Predator XK 100 Black Gameport Joystick PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68444
Info modified on:
10 Mar 2025, 22:36:40
Short summary description Trust Predator XK 100 Black Gameport Joystick PC:

Trust Predator XK 100, Joystick, PC, Wired, Gameport, Black, 1,8 m

Long summary description Trust Predator XK 100 Black Gameport Joystick PC:

Trust Predator XK 100. Device type: Joystick, Gaming platforms supported: PC. Connectivity technology: Wired, Device interface: Gameport. Product colour: Black, Cable length: 1,8 m. Power source: Cable. Windows operating systems supported: Windows 2000, Windows 95, Windows 98, Windows NT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.