Tristar logo

Tristar VE-5952 household fan Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92349
Info modified on:
01 Jul 2024, 14:14:18
Short summary description Tristar VE-5952 household fan Silver:

Tristar VE-5952, Household blade fan, Silver, Floor, 52,2 dB, 1300 RPM, 25 cm

Long summary description Tristar VE-5952 household fan Silver:

Tristar VE-5952. Type: Household blade fan, Product colour: Silver, Placement: Floor. Power source type: AC, Power consumption (typical): 30 W, AC input voltage: 220 - 240 V. Weight: 3,07 kg. Package width: 310 mm, Package depth: 310 mm, Package height: 215 mm. Quantity per intermodal container (20ft): 1365 pc(s), Quantity per intermodal container (40ft): 2786 pc(s), Quantity per intermodal container (40ft, HC): 3184 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.