location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-004-4AB 4-Port USB-C Hub, USB 3.x (5Gbps), 4x USB-A Ports, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-004-4AB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209580 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:53:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.1 Gen 1 for fast data transfers up to 5 Gbps
  • - Accepts up to 4 USB peripherals, turning your laptop into a mini workstation
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - USB ports provide up to 5V/1.5A (7.5W) for charging smartphones and other devices
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black :
The long product name of Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB-C Hub, USB 3.x (5Gbps), 4x USB-A Ports, Black
More>>>
Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
The official description of Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.1 Type-C Hub Connects to Your Device’s USB-C or Thunderbolt 3 Port
This USB-C hub expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive, external hard drive, digital camera, MP3 player and other USB peripherals.

Connects Up to 4 USB-A Peripherals
Four USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer, and all four provide up to 1.5A for charging smartphones and other mobile devices. All ports support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)
Built-In USB-C Cable Connects in Either Direction

Connect the reversible USB-C plug to your source device’s Thunderbolt 3 or USB Type-C connector. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB 3.1 Type-C hub requires no software, drivers or external power. The lightweight case fits easily into a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U460-004-4AB comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This short summary of the Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-004-4AB, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Power, 3 m

Long summary description Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of Tripp Lite U460-004-4AB interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Tripp Lite U460-004-4AB. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, LED indicators: Power. Power consumption (typical): 0,7 W, Output voltage: 5 V, Output current: 1,5 A. Weight: 40 g. Package width: 76,2 mm, Package depth: 144,8 mm, Package height: 26,9 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
LED indicators
Power
Cable length
3 m
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, RoHS, REACH
Power
Power consumption (typical)
0,7 W
Output voltage
5 V
Output current
1,5 A
Weight & dimensions
Weight
40 g
Packaging data
Package width
76,2 mm
Package depth
144,8 mm
Package height
26,9 mm
Package weight
90 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Logistics data
Master (outer) case width
157,5 mm
Master (outer) case length
294,6 mm
Master (outer) case height
96,5 mm
Master (outer) case weight
860 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209587
Harmonized System (HS) code
8517,62,0090
Brand Image Product code Product Stock Price from
Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)