location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N235-001-SH-6A Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler (RJ45 F/F), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N235-001-SH-6A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189943 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protective shielded housing reduces EMI/RFI interference
  • - 50-µinch gold-plated contacts on RJ45 jacks
  • - Keystone design for use with standard data wallplate
  • - Compatible with all Cat6a cables
  • - Backward compatible with Cat6, Cat5e and Cat5 LANs
Warranty: Lifetime limited
Long product name Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver :
The long product name of Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler (RJ45 F/F), TAA
More>>>
Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver:
The official description of Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strengthen your high-speed network with this N235-001-SH-6A Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet connections.

Compatible with all Cat6a cables, regardless of what size wire they use, the N235-001-SH-6A’s protective metal housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data. This coupler features straight-through wiring and 50-µin gold-plated contacts designed to resist corrosion. The N235-001-SH-6A is UL-listed and meets all requirements for EIA/TIA Category 6A compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Short summary description Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver:
This short summary of the Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N235-001-SH-6A, RJ45 (FEMALE), Metallic, Silver, Cat6a, Gold, TAA, -10 - 60 °C

Long summary description Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver:
This is an auto-generated long summary of Tripp Lite N235-001-SH-6A wire connector RJ45 (FEMALE) Metallic, Silver based on the first three specs of the first five spec groups.

Tripp Lite N235-001-SH-6A. Connector(s): RJ45 (FEMALE), Product colour: Metallic, Silver, Cable standard: Cat6a. Package width: 101,6 mm, Package depth: 12,7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 134,6 mm, Master (outer) case length: 76,2 mm

Features
Connector(s) *
RJ45 (FEMALE)
Product colour *
Metallic, Silver
Cable standard
Cat6a
Connector contacts plating
Gold
Connector shielding
Yes
Certification
TAA
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Technical details
Interface type
RJ45 (FEMALE)
Ports quantity
2
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332189940
Compliance certificates
RoHS
Packaging data
Package width
101,6 mm
Package depth
12,7 mm
Package height
127 mm
Package weight
10 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
134,6 mm
Master (outer) case length
76,2 mm
Master (outer) case height
299,7 mm
Master (outer) case weight
750 g
Quantity per master (outer) case
50 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)