location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-WQB wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-WQB Blank Snap-In Insert, UK Style, 12.5 x 50 mm, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-WQB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269522 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:12:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-WQB wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home theater, VoIP or Ethernet premise wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty: Lifetime limited
Long product name Tripp Lite N042U-WQB wall plate/switch cover White :
The long product name of Tripp Lite N042U-WQB wall plate/switch cover White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blank Snap-In Insert, UK Style, 12.5 x 50 mm, White
More>>>
Tripp Lite N042U-WQB wall plate/switch cover White:
The official description of Tripp Lite N042U-WQB wall plate/switch cover White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This UK-style insert snaps easily into a compatible gang frame (such as N042U-WF1-1, sold separately) to cover unused space in a premise wiring application, such as home theater (audio/video), VoIP phones (voice) and Ethernet (data). The durable white insert blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WQB wall plate/switch cover White:
This short summary of the Tripp Lite N042U-WQB wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-WQB, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Matte, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042U-WQB wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N042U-WQB wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N042U-WQB. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 102,1 mm, Package depth: 12,7 mm. Country of origin: Taiwan, Master (outer) case width: 180,1 mm, Master (outer) case length: 25,4 mm

Features
Product colour *
White
Material *
Acrylonitrile butadiene styrene (ABS)
Finish type
Matte
Product design *
Conventional
Brand compatibility *
Any brand
Certification
UL 94; UL Listed; cUL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Instruction sheet
Yes
Packaging data
Package width
102,1 mm
Package depth
12,7 mm
Package height
12,7 mm
Technical details
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926,90,9985
Master (outer) case width
180,1 mm
Master (outer) case length
25,4 mm
Master (outer) case height
50,8 mm
Master (outer) case weight
90 g
Quantity per master (outer) case
20 pc(s)
Country Distributor
United States 1 distributor(s)