location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-WHM-S wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-WHM-S 1-Port UK-Style Insert, Unloaded Shuttered Module, 25 x 50 mm, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-WHM-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269508 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:56:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-WHM-S wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Compatible with any style of keystone jack, including HDMI, USB and Cat5e/6
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - White insert measures 25 x 50 mm for a sleek, professional appearance
Warranty: Lifetime limited
Long product name Tripp Lite N042U-WHM-S wall plate/switch cover White :
The long product name of Tripp Lite N042U-WHM-S wall plate/switch cover White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port UK-Style Insert, Unloaded Shuttered Module, 25 x 50 mm, White
More>>>
Tripp Lite N042U-WHM-S wall plate/switch cover White:
The official description of Tripp Lite N042U-WHM-S wall plate/switch cover White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UK Shuttered Module Connects Your Audio/Video, Voice or Data Network
This UK-style insert with unloaded shuttered module is ideal for your premise wiring applications, including home theater, VoIP phones and Ethernet. Just snap a keystone jack, including one used in HDMI, DisplayPort, RCA audio, USB and Cat5e/6/6a applications, into the module’s cutout for immediate cable connection.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white module is shuttered to resist dust. It measures 25 x 50 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat. The insert is compatible with N042U-WF1-1, N042U-WF1-2 and N042U-WF2-2 gang frames.

Short summary description Tripp Lite N042U-WHM-S wall plate/switch cover White:
This short summary of the Tripp Lite N042U-WHM-S wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-WHM-S, White, Acrylonitrile butadiene styrene (ABS), Stainless steel, Conventional, Any brand, Matte, Keystone module

Long summary description Tripp Lite N042U-WHM-S wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N042U-WHM-S wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N042U-WHM-S. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Stainless steel, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 102,1 mm, Package depth: 12,7 mm. Country of origin: Taiwan, Master (outer) case width: 300 mm, Master (outer) case length: 74,9 mm

Features
Product colour *
White
Material *
Acrylonitrile butadiene styrene (ABS), Stainless steel
Finish type
Matte
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
UL 94; UL Listed; cUL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Packaging data
Instruction sheet
Yes
Package width
102,1 mm
Package depth
12,7 mm
Package height
19 mm
Package weight
10 g
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926,90,9985
Master (outer) case width
300 mm
Master (outer) case length
74,9 mm
Master (outer) case height
76,2 mm
Master (outer) case weight
390 g
Quantity per master (outer) case
25 pc(s)
Country Distributor
United States 1 distributor(s)