location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B021-SWHD-K 1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B021-SWHD-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332273208 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 10:42:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short-depth console shares same rack space with connected KVM switch
  • - 18.5 in. color widescreen LCD supports HD resolutions up to 1920 x 1080 @ 60 Hz
  • - USB pass-through port allows connection of flash drive, card reader or other USB device
  • - Includes hardware for mounting in 1U of space in a standard 19 in. rack
  • - Compatible with Windows, macOS, Linux and Sun operating systems
Warranty: 1-year limited
Long product name Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U :
The long product name of Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD, TAA
More>>>
Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U:
The official description of Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provides Easy All-in-One Control of a Computer, Server or KVM Switch
Simple to install and operate, this HDMI KVM console combines a 105-key PC-compatible keyboard, numeric keypad, touchpad and 18.5-inch color widescreen LCD with 1080p resolution. By connecting the B021-SWHD-K to a KVM switch, you can control multiple computers or servers from one central location. The console is designed for use with a server or KVM switch with USB console connectors.

Saves Space in Your Busy Rack
This 1U short-depth console ships with 2-in-1 mounting rails that allow it to be installed directly in front of an HDMI KVM switch to save rack space. Housed in an all-metal sliding drawer, the console mounts with included hardware into 1U of your EIA-standard 19-inch rack. Just pull out the drawer and flip up the 1080p color widescreen monitor when you need it. Slide it back into the rack when not in use. The B021-SWHD-K works with Windows, macOS, Linux and Sun.

Supports High-Definition Video and USB Pass-Through for Connecting Peripherals
The widescreen LCD supports HD video up to 1920 x 1080 (1080p) at 60 Hz. The connected computer’s video settings adjust automatically for optimal display on the LCD. A front USB port allows connection of a USB peripheral, such as a flash drive or CAC card reader.

Short summary description Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U:
This short summary of the Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B021-SWHD-K, 47 cm (18.5"), 1920 x 1080 pixels, USB, USB, HDMI, 100 - 240 V

Long summary description Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U:
This is an auto-generated long summary of Tripp Lite B021-SWHD-K rack console 47 cm (18.5") 1920 x 1080 pixels Metal, Plastic Black 1U based on the first three specs of the first five spec groups.

Tripp Lite B021-SWHD-K. Display diagonal: 47 cm (18.5"), Display resolution: 1920 x 1080 pixels. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, Input current: 1 A. Width: 477 mm, Height: 480,6 mm, Depth: 42,9 mm. Package weight: 13,9 kg, Package width: 830 mm, Package depth: 670 mm

Display
Display diagonal
47 cm (18.5")
Display resolution
1920 x 1080 pixels
On Screen Display (OSD)
Yes
Technical details
Material
Metal, Plastic
Product colour
Black
Relative humidity
0 - 80%
Rack mounting
Yes
Console port
HDMI/USB
On/off switch
Yes
LED indicators
Yes
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332273205
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Rack capacity
1U
Country of origin
Taiwan
Ports & interfaces
Keyboard port type
USB
Mouse port type
USB
Video port type
HDMI
USB 2.0 Type-A ports quantity
3
Keyboard
Keyboard number of keys
105
Built-in touchpad
Yes
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
477 mm
Height
480,6 mm
Depth
42,9 mm
Weight
9 kg
Packaging data
Package weight
13,9 kg
Package width
830 mm
Package depth
670 mm
Package height
140 mm
Packaging content
Cables included
AC, KVM, Serial
Quick installation guide
Yes
Rack mount kit
Yes
Package type
Box
Logistics data
Master (outer) case width
830 mm
Master (outer) case length
670 mm
Master (outer) case height
140 mm
Master (outer) case weight
13,9 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)