location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U Rackmount Console with 19-in. LCD, DVI or VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B021-000-19-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186768 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19") LCD
  • - 1U
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U :
The long product name of Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Rackmount Console with 19-in. LCD, DVI or VGA
More>>>
Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U:
The official description of Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need to add convenient rack-side access to securely manage and control your critical network systems? Tripp Lite's B021-000-19-HD Rack-mount Console is the smart solution for controlling a computer, server or KVM switch in IT applications where rack space is at a premium. The console features an integrated 19" LCD, full 88-key keyboard, and touch pad, all in a 1U rack-mountable housing. A sliding 1U drawer and flip screen allows you to store the console neatly in the rack when not in use. The B021-000-19-HD features a DVI-I port that supports either DVI Digital or VGA Analog (when using the included DVI to VGA adapter) video signals. For added convenience, the console features a USB 2.0 pass-through port for easy connection of a USB peripheral such as a flash drive or CAC card reader. Your peripheral device connects to the USB type A port on the front of the unit and your server or KVM switch (must have a USB hub port) connects to the USB type A port on the back of the unit using a Tripp Lite UR020-Series type A M/M cable. The included KVM cable kit allows for connection to a USB server or KVM switch. With its high-quality 19-in. LCD screen, premium connectors, intuitive controls and broad compatibility, the B021-000-19-HD will provide trouble-free operation in demanding high-availability environments.

- Rack-mount console (19” LCD monitor, keyboard and touch pad) in a space-saving, 1U rack-mountable housing
- DVI-I port supports both digital and analog video, with a maximum resolution of 1366 x 768
- Includes a DVI to VGA adapter for the connection of a VGA server or KVM switch
- Features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive or CAC card reader
- Ideal for controlling a computer, server or KVM switch in IT environments where rack space is at a premium
- Mountable in 19 inch 1U system racks with depths ranging from 27 to 42 inches (rack-mount hardware is included)
- Input 110/220 V, 2A with a NEMA 5-15P and C14 on unit
- Constructed of heavy-duty steel housing
- Combines a full keyboard, numeric keypad, touchpad and 19-in. LCD in a 1U sliding drawer that stores neatly in the rack when not in use
- No server-resident software is required, so server performance and reliability are never compromised
- DVI-I port supports both digital and analog video signals
- Includes a DVI to VGA adapter for the connection of a VGA server or KVM switch
- The 19-in. LCD screen supports video resolutions of up to 1366 x 768
- Nearly all platforms can be accommodated, including UNIX®, Linux®, Windows®, Mac OS®, Solaris™, because compatibility is based on common hardware standards rather than system software dependencies
- Compatible with most KVM switches that have a VGA or DVI monitor port and USB keyboard/mouse ports
- Features a USB 2.0 pass-through port for easy connection of a USB peripheral, such as a flash drive or CAC card reader
- The peripheral device connects to the USB-A port on the front of the unit, and your server or KVM switch (must have a USB hub port) connects to the USB-A port on the back of the unit using a Tripp Lite UR020-Series type A M/M cable (sold separately)

Short summary description Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U:
This short summary of the Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B021-000-19-HD, 48,3 cm (19"), LCD, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, 30 W, 5 W, 100 - 240 V

Long summary description Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U:
This is an auto-generated long summary of Tripp Lite B021-000-19-HD rack console 48,3 cm (19") Black 1U based on the first three specs of the first five spec groups.

Tripp Lite B021-000-19-HD. Display diagonal: 48,3 cm (19"), Display type: LCD. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1. Power consumption (typical): 30 W, Power consumption (standby): 5 W, AC adapter input voltage: 100 - 240 V. Width: 477 mm, Height: 43,2 mm, Depth: 692,4 mm. Package weight: 18 kg, Package width: 596,9 mm, Package depth: 828 mm

Display
Display diagonal
48,3 cm (19")
Display type
LCD
Technical details
Product colour
Black
Relative humidity
20 - 90%
Console port
VGA
Sustainability certificates
RoHS
Compliance certificates
RoHS
Rack capacity
1U
Country of origin
Taiwan
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1
Power
Power consumption (typical)
30 W
Power consumption (standby)
5 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Input current
0.7 - 1.2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-25 - 60 °C
Weight & dimensions
Width
477 mm
Height
43,2 mm
Depth
692,4 mm
Weight
12,6 kg
Packaging data
Package weight
18 kg
Package width
596,9 mm
Package depth
828 mm
Package height
160 mm
Packaging content
Cables included
AC, KVM
Mounting brackets included
Yes
Manual
Yes
Logistics data
Master (outer) case width
596,9 mm
Master (outer) case length
828 mm
Master (outer) case height
160 mm
Master (outer) case weight
18 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)