Trevi logo

Trevi Luminor emergency lamp White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58309
Info modified on:
17 May 2024, 15:33:41
Short summary description Trevi Luminor emergency lamp White:

Trevi Luminor, White, 230 V, 230 V, 50 Hz, 6 V, 10 h

Long summary description Trevi Luminor emergency lamp White:

Trevi Luminor. Product colour: White. AC input voltage: 230 V, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 140 mm, Depth: 100 mm, Height: 290 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.