Trevi RR 511 DAB, Portable, Digital, DAB, DAB+, FM, 87,5 - 108 MHz, 174 - 240 MHz, LCD
Trevi RR 511 DAB. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. Display type: LCD. Product colour: Black. Compatible memory cards: SD. Power source: AC/Battery, AC input voltage: 230 V, AC input frequency: 50 Hz