Trevi logo

Trevi TW 7005 Portable DVD player Wall-mounted 22,9 cm (9") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67122
Info modified on:
04 Apr 2025, 11:03:27
Short summary description Trevi TW 7005 Portable DVD player Wall-mounted 22,9 cm (9") Black:

Trevi TW 7005, Portable DVD player, Wall-mounted, Black, CD audio, CD video, DVD-Video, VCD, CD, CD-R, CD-RW, DVD, NTSC, PAL

Long summary description Trevi TW 7005 Portable DVD player Wall-mounted 22,9 cm (9") Black:

Trevi TW 7005. Product type: Portable DVD player, Form factor: Wall-mounted, Product colour: Black. Display diagonal: 22,9 cm (9"), Display: LED, Aspect ratio: 4:3, 16:9. Signal-to-Noise Ratio (SNR): 80 dB. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPEG

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.