Trevi ME 3160, Silver, -5 - 50 °C, -5 - 50 °C, F, °C, AA, Alkaline
Trevi ME 3160. Product colour: Silver, Temperature measurement range (inside) (T-T): -5 - 50 °C, Temperature measurement range (outside) (T-T): -5 - 50 °C. Battery type: AA, Battery technology: Alkaline. Width: 87 mm, Depth: 30 mm, Height: 216 mm