TP-Link logo

TP-Link JetStream 24-Port Gigabit L2 Managed Switch 10G Ethernet (100/1000/10000) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65922
Info modified on:
26 Mar 2019, 15:36:34
Short summary description TP-Link JetStream 24-Port Gigabit L2 Managed Switch 10G Ethernet (100/1000/10000) Black:

TP-Link JetStream 24-Port Gigabit L2 Managed Switch, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting

Long summary description TP-Link JetStream 24-Port Gigabit L2 Managed Switch 10G Ethernet (100/1000/10000) Black:

TP-Link JetStream 24-Port Gigabit L2 Managed Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.