TP-Link logo

TP-Link TL-MR3420 wireless router Fast Ethernet Single-band (2.4 GHz) Black, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287963
Info modified on:
10 Aug 2023, 14:44:13
Short summary description TP-Link TL-MR3420 wireless router Fast Ethernet Single-band (2.4 GHz) Black, White:

TP-Link TL-MR3420, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, White, Tabletop router

Long summary description TP-Link TL-MR3420 wireless router Fast Ethernet Single-band (2.4 GHz) Black, White:

TP-Link TL-MR3420. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3u. Product type: Tabletop router, Product colour: Black, White. Cables included: LAN (RJ-45)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.