TP-Link logo

TP-Link TD-W8961ND wireless router Fast Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127896
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TD-W8961ND wireless router Fast Ethernet:

TP-Link TD-W8961ND, Ethernet LAN, ADSL2+

Long summary description TP-Link TD-W8961ND wireless router Fast Ethernet:

TP-Link TD-W8961ND. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.4,.... Security algorithms: 128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK. Supported network protocols: PPPoE, PPPoA, IPoA

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.