TP-Link logo

TP-Link HA100 20 m Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
375119
Info modified on:
31 Dec 2024, 09:30:01
Short summary description TP-Link HA100 20 m Black:

TP-Link HA100, 3.5 mm, A2DP, 20 m, Black, NFC, USB/Battery

Long summary description TP-Link HA100 20 m Black:

TP-Link HA100. Host interface: 3.5 mm, Bluetooth profiles: A2DP, Transmission distance: 20 m. Power source: USB/Battery, Output current: 1 A, Output voltage: 5 V. Width: 66,5 mm, Depth: 60,5 mm, Height: 18,5 mm. Cables included: Audio (3.5mm), RCA

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.