TP-Link logo

TP-Link Archer VR200v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70152
Info modified on:
12 Apr 2025, 10:23:17
Short summary description TP-Link Archer VR200v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Silver, White:

TP-Link Archer VR200v, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Silver, White

Long summary description TP-Link Archer VR200v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Silver, White:

TP-Link Archer VR200v. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: ITU-T G.993.2. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Routing protocols: IGRP, RIP-1, RIP-2, Voice codecs: G.711, G.711a, G.722, G.729, Management protocols: SSL, SNMP v1/2c

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.