TP-Link logo

TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
467863
Info modified on:
27 May 2024, 16:33:06
Bullet Points TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
  • - Flexibly creates a mesh network by connecting to an easymesh
  • - Coverage 4 antennas and beamforming technology focus signal
  • - Dozens of devices more simultaneous connections
  • - Full gigabit ports take full advantages of broadband speeds up to 1 gbps
  • - Easy setup finish your network upgrade in minutes with tether app
Warranty:
2 Years Warranty
Long product name TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX1500 Dual-Band Wi-Fi 6 Router, Black

TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Wi-Fi 6 delivers a huge boost in speed and total capacity. Get on the latest Wi-Fi technology to wipe out all the annoying jittering and slow down and enjoy the future network that loads faster and connects more. The latest 1024-QAM and higher symbol rate combine to boost speeds for newer devices to the Gigabit level. Connect to a 1 Gbps Wi-Fi network with your phone or laptop and enjoy speeds comparable to plugging in an Ethernet cable. Wi-Fi 6 efficiently transmits data, enabling data packets for different applications to share one broadcast and cut the latency. Enjoy flawless video and audio chats, better gaming speeds and instantaneous video loading on different devices—all at the same time. A 1.5 GHz triple-core CPU provides overwhelming power to tackle huge amounts of data transferring, minimizing the latency within your network. Enjoy instant response when you click the play button for online playback and get better quality for the online video chatting. Get Next-Gen Wi-Fi speeds up to 1.5 Gbps. Instant response to all your network activity with a 1.5 GHz triple-core CPU. Broader Coverage 4 antennas and beamforming technology focus signal towards individual clients for broader coverage. Connect Dozens of devices more simultaneous connections and higher average throughput with ofdma. Full gigabit ports take full advantages of broadband speeds up to 1 gbps. Easy setup finish your network upgrade in minutes with tether app. Easy and Smart Connect a new device to your Wi-Fi without using the password, but your voice. EasyMesh-Compatible Flexibly creates a mesh network by connecting to an easymesh-compatible router for seamless whole-home coverage.

Short summary description TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX10, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer AX10 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX10. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1500 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: SPI. Supported network protocols: IPv4, IPv6

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.