Topcom TE-5730, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Black
Topcom TE-5730. Type: DECT telephone, Handset type: Wireless handset. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Product colour: Black. Number of handsets included: 1