Topcom logo

Topcom 6700 500 Mbit/s Ethernet LAN White 2 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74875
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
22 Dec 2019
Short summary description Topcom 6700 500 Mbit/s Ethernet LAN White 2 pc(s):

Topcom 6700, 500 Mbit/s, Fast Ethernet, 10,100 Mbit/s, 128-bit AES, White, 220 g

Long summary description Topcom 6700 500 Mbit/s Ethernet LAN White 2 pc(s):

Topcom 6700. Maximum data transfer rate: 500 Mbit/s, Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Product colour: White. Weight: 220 g. Package width: 145 mm, Package depth: 135 mm, Package height: 68 mm. Quantity per pack: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.