Topcom logo

Topcom KS-4249 video baby monitor 200 m FHSS White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84717
Info modified on:
29 Jun 2024, 11:42:45
End of life date:
25 Jun 2024
Short summary description Topcom KS-4249 video baby monitor 200 m FHSS White:

Topcom KS-4249, IR, 2x, 25 fps, 200 m, 50 m, 200 m

Long summary description Topcom KS-4249 video baby monitor 200 m FHSS White:

Topcom KS-4249. LED type: IR, Digital zoom: 2x, Frame rate: 25 fps. Maximum range: 200 m, Maximum indoor range: 50 m, Maximum outdoor range: 200 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: White. Display diagonal: 10,9 cm (4.3"), Display type: LCD

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.