Topcom logo

Topcom KS-4242 video baby monitor 150 m FHSS Grey, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73375
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Topcom KS-4242 video baby monitor 150 m FHSS Grey, White:

Topcom KS-4242, IR, 150 m, 50 m, 150 m, FHSS, 2.4 GHz

Long summary description Topcom KS-4242 video baby monitor 150 m FHSS Grey, White:

Topcom KS-4242. LED type: IR. Maximum range: 150 m, Maximum indoor range: 50 m, Maximum outdoor range: 150 m. Interface: FHSS, Frequency band: 2.4 GHz. Product colour: Grey, White. Display diagonal: 6,1 cm (2.4")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.