Topcom logo

Topcom KS-4240 video baby monitor 300 m FHSS White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78829
Info modified on:
29 Jun 2024, 11:42:45
End of life date:
25 Jun 2024
Short summary description Topcom KS-4240 video baby monitor 300 m FHSS White:

Topcom KS-4240, IR, 300 m, 50 m, 250 m, FHSS, White

Long summary description Topcom KS-4240 video baby monitor 300 m FHSS White:

Topcom KS-4240. LED type: IR. Maximum range: 300 m, Maximum indoor range: 50 m, Maximum outdoor range: 250 m. Interface: FHSS. Product colour: White. Display diagonal: 6,1 cm (2.4")

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.