Thule logo

Thule Crossover 25L backpack Blue Nylon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75249
Info modified on:
01 Jun 2022, 16:01:00
Short summary description Thule Crossover 25L backpack Blue Nylon:

Thule Crossover 25L, 38,1 cm (15"), Notebook compartment, Nylon

Long summary description Thule Crossover 25L backpack Blue Nylon:

Thule Crossover 25L. Product main colour: Blue, Coloration: Monochromatic, Maximum screen size: 38,1 cm (15"). Width: 320 mm, Depth: 269 mm, Height: 480 mm. Material: Nylon

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.