Thule logo

Thule EuroWay G2 922 Bicycle carrier Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83310
Info modified on:
03 Jun 2019, 15:43:04
Short summary description Thule EuroWay G2 922 Bicycle carrier Black, Silver:

Thule EuroWay G2 922, Bicycle carrier, Back hitch-mount, Black, Silver

Long summary description Thule EuroWay G2 922 Bicycle carrier Black, Silver:

Thule EuroWay G2 922. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Product colour: Black, Silver. Width: 730 mm, Depth: 1020 mm, Weight: 16,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.