Tefal logo

Tefal Express Essential SV6116 2200 W 1,4 L Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91918
Info modified on:
02 May 2024, 17:24:46
Short summary description Tefal Express Essential SV6116 2200 W 1,4 L Blue, White:

Tefal Express Essential SV6116, 2200 W, 110 g/min, 5 bar, 1,4 L, 260 g/min, Blue, White

Long summary description Tefal Express Essential SV6116 2200 W 1,4 L Blue, White:

Tefal Express Essential SV6116. Iron power: 2200 W, Steam boost performance: 110 g/min, Maximum steam pressure: 5 bar. Cord length: 1,6 m, Hose length: 1,6 m, Cable length: 1,6 m. Width: 179 mm, Height: 256 mm, Weight: 1,3 kg. Power: 2200 W, Country of origin: China. Package width: 212 mm, Package depth: 390 mm, Package height: 292 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.