Tefal logo

Tefal SV5020 Purely & Simply 2200 W 1,2 L CeramicGlide soleplate Blue, White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96720
Info modified on:
27 May 2020, 11:38:02
Short summary description Tefal SV5020 Purely & Simply 2200 W 1,2 L CeramicGlide soleplate Blue, White:

Tefal SV5020 Purely & Simply, 2200 W, CeramicGlide soleplate, 5 bar, 1,2 L, 100 g/min, Blue, White

Long summary description Tefal SV5020 Purely & Simply 2200 W 1,2 L CeramicGlide soleplate Blue, White:

Tefal SV5020 Purely & Simply. Iron power: 2200 W, Soleplate type: CeramicGlide soleplate, Maximum steam pressure: 5 bar. Cord length: 1,7 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.