Tefal logo

Tefal Crep'party crepe maker 4 crepe(s) 900 W Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9555
Info modified on:
07 Sept 2023, 15:24:33
Short summary description Tefal Crep'party crepe maker 4 crepe(s) 900 W Black:

Tefal Crep'party, 4 crepe(s), Black, 12 cm, Plastic, 900 W, 4 pc(s)

Long summary description Tefal Crep'party crepe maker 4 crepe(s) 900 W Black:

Tefal Crep'party. Number of crepes: 4 crepe(s), Product colour: Black, Crepe diameter: 12 cm. Power: 900 W. Number of spoons included: 4 pc(s). Package width: 480 mm, Package depth: 60 mm, Package height: 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.