Tefal SuperGrill, Buttons, Rotary, 320 x 240 mm, 1 zone(s), 2000 W, 330 mm, 330 mm
Tefal SuperGrill. Control type: Buttons, Rotary, Grill surface size (W x D): 320 x 240 mm, Number of cooking zones: 1 zone(s). Power: 2000 W. Width: 330 mm, Depth: 330 mm, Height: 180 mm