Tefal FR 4046, 1,2 kg, 3 L, Single, Black, Stainless steel, Stainless steel, 2300 W
Tefal FR 4046. Fryer food capacity: 1,2 kg, Oil content: 3 L. Construction type: Single, Product colour: Black, Stainless steel, Material: Stainless steel. Power consumption (typical): 2300 W