Tefal logo

Tefal Aroma E21540 frying pan Grill pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96971
Info modified on:
14 May 2024, 12:12:40
Short summary description Tefal Aroma E21540 frying pan Grill pan Round:

Tefal Aroma E21540, Round, Grill pan, Black, Titanium, 175 °C, Cast aluminium

Long summary description Tefal Aroma E21540 frying pan Grill pan Round:

Tefal Aroma E21540. Shape: Round, Type: Grill pan, Product colour: Black. Diameter: 26 cm, Weight: 1,24 kg. Package width: 268 mm, Package depth: 488 mm, Package height: 80 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per intermodal container (20ft): 3432 pc(s), Quantity per intermodal container (40ft): 7044 pc(s), Quantity per intermodal container (40ft, HC): 8248 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.