Tefal logo

Tefal Access Steam DR8085 0,2 L 1500 W Blue, Metallic, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180867
Info modified on:
14 May 2024, 12:12:17
Short summary description Tefal Access Steam DR8085 0,2 L 1500 W Blue, Metallic, White:

Tefal Access Steam DR8085, 0,2 L, 0,75 min, Blue, Metallic, White, 24 g/min, 3 m, 1500 W

Long summary description Tefal Access Steam DR8085 0,2 L 1500 W Blue, Metallic, White:

Tefal Access Steam DR8085. Water tank capacity: 0,2 L, Heating time: 0,75 min, Product colour: Blue, Metallic, White. Power: 1500 W. Width: 130 mm, Depth: 280 mm, Height: 110 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.