Tefal logo

Tefal XL Force C38510 Crepe pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76428
Info modified on:
15 Nov 2024, 17:58:59
Short summary description Tefal XL Force C38510 Crepe pan Round:

Tefal XL Force C38510, Round, Crepe pan, Black, Titanium, 175 °C, Aluminium

Long summary description Tefal XL Force C38510 Crepe pan Round:

Tefal XL Force C38510. Shape: Round, Type: Crepe pan, Product colour: Black. Diameter: 25 cm, Width: 258 mm, Depth: 430 mm. Package width: 258 mm, Package depth: 430 mm, Package height: 55 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 120 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.