Tefal BL2A0131, Tabletop blender, 1,5 L, Pulse function, Ice crushing, 400 W, Transparent, White
Tefal BL2A0131. Type: Tabletop blender, Product colour: Transparent, White. Bowl capacity: 1,5 L, Speed control type: Step, Control type: Rotary. Housing material: Plastic, Handle material: Plastic, Blade material: Stainless steel. Power: 400 W, Power source: AC. Package type: Box